4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Cap Aluminum Lytic 4.7uF 400V 20% (10 X 12.5mm) Radial 5mm 61mA 5000h 125°C Product overview: 400LEX4.7MEFC10X12.5
CAP ALUM 4.7UF 20% 400V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2729-ND | 58-400LEX4.7MEFC10X12.5 | 400LEX4.7MEFC10X12.5 |
| Product Name | Aluminum Electrolytic Capacitors | 4.7uF 400V 61mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |