Knowles Ceramic Capacitors 0402BW224K160NGT

Description
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1161-2-ND
Ceramic Capacitors 1763-1161-2-ND
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1161-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1161-1-ND
Ceramic Capacitors 1763-1161-1-ND
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1763-1161-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details