Capacitor Al 105deg 47uF 16V 5x11
Capacitor Al 105deg 47uF 16V 5x11
Capacitor Al 105deg 47uF 16V 5x11
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
47uF 16V Radial Al Electrolytic Cap, 105C, 150mA, 2mm Pitch Product overview: 16YXF47MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 16V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 16V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXF47MEFC5X11 can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:-RoHS Compliant: Yes
CAP ALUM 47UF 20% 16V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7038103 | 7038103P | 1189-4154-ND | 58-16YXF47MEFC5X11 | 16YXF47MEFC5X11 | 31M6410 | 16YXF47MEFC5X11 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 47uF 16V 150mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 16V, Radial; Capacitance Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |