Pyromation Programmable Temperature Transmitter

Description
Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature transmitters that can be mounted in the temperature sensor assembly connection head, or surface mounted using a DIN rail mounting clip. Some units offer a visual digital display that shows the current measured value. All are PC programmable and convert various signals into a scalable (4 to 20) mA analog output signal. We also carry transmitters programmable with Hart® protocol for various signal inputs. Depending on type, some of Pyromation's thermocouple and RTD temperature transmitters are UL recognized components and/or FM and CSA approved, including styles that are intrinsically safe and approved for use in hazardous locations. Pyromation temperature transmitters are used in many demanding industries including Pharmaceuticals, Oil & Gas, Power Generation, Chemical, Petrochemical, and Food and Dairy.
Request a Quote Datasheet
Description
Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature transmitters that can be mounted in the temperature sensor assembly connection head, or surface mounted using a DIN rail mounting clip. Some units offer a visual digital display that shows the current measured value. All are PC programmable and convert various signals into a scalable (4 to 20) mA analog output signal. We also carry transmitters programmable with Hart® protocol for various signal inputs. Depending on type, some of Pyromation's thermocouple and RTD temperature transmitters are UL recognized components and/or FM and CSA approved, including styles that are intrinsically safe and approved for use in hazardous locations. Pyromation temperature transmitters are used in many demanding industries including Pharmaceuticals, Oil & Gas, Power Generation, Chemical, Petrochemical, and Food and Dairy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Temperature Transmitter -  - Pyromation
Fort Wayne, IN, United States
Programmable Temperature Transmitter
Programmable Temperature Transmitter
Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature transmitters that can be mounted in the temperature sensor assembly connection head, or surface mounted using a DIN rail mounting clip. Some units offer a visual digital display that shows the current measured value. All are PC programmable and convert various signals into a scalable (4 to 20) mA analog output signal. We also carry transmitters programmable with Hart® protocol for various signal inputs. Depending on type, some of Pyromation's thermocouple and RTD temperature transmitters are UL recognized components and/or FM and CSA approved, including styles that are intrinsically safe and approved for use in hazardous locations. Pyromation temperature transmitters are used in many demanding industries including Pharmaceuticals, Oil & Gas, Power Generation, Chemical, Petrochemical, and Food and Dairy.

Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature transmitters that can be mounted in the temperature sensor assembly connection head, or surface mounted using a DIN rail mounting clip. Some units offer a visual digital display that shows the current measured value. All are PC programmable and convert various signals into a scalable (4 to 20) mA analog output signal. We also carry transmitters programmable with Hart® protocol for various signal inputs. Depending on type, some of Pyromation's thermocouple and RTD temperature transmitters are UL recognized components and/or FM and CSA approved, including styles that are intrinsically safe and approved for use in hazardous locations. Pyromation temperature transmitters are used in many demanding industries including Pharmaceuticals, Oil & Gas, Power Generation, Chemical, Petrochemical, and Food and Dairy.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category RTD Temperature Transmitters
Product Name Programmable Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe (optional feature); Digital or Analog Display (optional feature)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 42 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details