Newport MKS Optical Window, High Power Laser Line, 25.0 mm Diameter, 266 nm 10QW20-4

Description
The 10QW20-4 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.
Request a Quote
Description
The 10QW20-4 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, High Power Laser Line, 25.0 mm Diameter, 266 nm - 10QW20-4 - Newport MKS
Irvine, CA, United States
Optical Window, High Power Laser Line, 25.0 mm Diameter, 266 nm
10QW20-4
Optical Window, High Power Laser Line, 25.0 mm Diameter, 266 nm 10QW20-4
The 10QW20-4 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.

The 10QW20-4 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10QW20-4
Product Name Optical Window, High Power Laser Line, 25.0 mm Diameter, 266 nm
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 500-1100 nm - 10Q20RAR.L - Newport MKS
Specs
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 500-1100 nm
View Details
Optical Window, Calcium Fluoride, 20.0 mm Dia., 2.0 mm thick, Uncoated - CAW16 - Newport MKS
Specs
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 30.0 mm, λ/10, 425-675 nm - FSW16AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 1000-1550 nm - 10Q20XAR.18 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details