Aichi Tokei Denki Co., Ltd. VN Compact Electromagnetic Flow Sensor

Description
Features This flow sensor is a compact version of our electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation products for customers who need to build the sensors into their equipments. ・Compact design, no straight piping is required for either side of the piping! Greater freedom in installation locations. ・Equipped with two outputs, this sensor broadens the choice of output, such as flow rate, switch judgment and self-diagnosis. ・Having no moving parts makes free of damage resulting from foreign substances. * For usages in Medical or Concrete industry, please contact us in advance.
Request a Quote
Description
Features This flow sensor is a compact version of our electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation products for customers who need to build the sensors into their equipments. ・Compact design, no straight piping is required for either side of the piping! Greater freedom in installation locations. ・Equipped with two outputs, this sensor broadens the choice of output, such as flow rate, switch judgment and self-diagnosis. ・Having no moving parts makes free of damage resulting from foreign substances. * For usages in Medical or Concrete industry, please contact us in advance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VN Compact Electromagnetic Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi, Japan
VN Compact Electromagnetic Flow Sensor
VN Compact Electromagnetic Flow Sensor
Features This flow sensor is a compact version of our electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation products for customers who need to build the sensors into their equipments. ・Compact design, no straight piping is required for either side of the piping! Greater freedom in installation locations. ・Equipped with two outputs, this sensor broadens the choice of output, such as flow rate, switch judgment and self-diagnosis. ・Having no moving parts makes free of damage resulting from foreign substances. * For usages in Medical or Concrete industry, please contact us in advance.

Features

This flow sensor is a compact version of our electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation products for customers who need to build the sensors into their equipments.

・Compact design, no straight piping is required for either side of the piping! Greater freedom in installation locations.

・Equipped with two outputs, this sensor broadens the choice of output, such as flow rate, switch judgment and self-diagnosis.

・Having no moving parts makes free of damage resulting from foreign substances.

* For usages in Medical or Concrete industry, please contact us in advance.

Supplier's Site

Technical Specifications

  Aichi Tokei Denki Co., Ltd.
Product Category Liquid Flow Meters
Product Name VN Compact Electromagnetic Flow Sensor
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Media Temperature 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

VNS Compact Electromagnetic Flow Sensors -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Media Temperature 32 to 104 F (0 to 40 C)
View Details
CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
NDV10 Small-size Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 0.0 to 109 psi (0.0 to 76.56 m H2O)
View Details
OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details