The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set the units up for analog output, batch control and alarms. The display on the flow computers is an easy to read, two-line, twenty-character backlit LCD with a character height of three-tenths of an inch. Measured and calculated parameters can be assigned to the display in an easy to understand format.
Application
The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure compensation are not required. The SL9100 is designed for liquid applications where compensation is required for variation in fluid operating temperature. The unit can be configured to display volumetric or mass units of measure with UVC and Strouhal – Roshko temperature compensation for variations in viscosity and density due to temperature. The SL9200 Flow Computer has the same temperature compensation capability for liquid applications as the SL9100, plus the ability to provide pressure and temperature compensation for gas applications. The absolute viscosity of the gas is corrected for variation in temperature and the density of the gas is calculated using temperature and pressure measurements. The SL9200 can display and output compensated volumetric data in actual or standard units as well as mass units of measure.
Features For SL9100 Series
Pulse or sine wave inputs
4–20 mA analog output
Menu-assignable relay alarm outputs
Batch control relay output (not available on SL9200)
16-point linearization capability
Two-line backlit LCD display
RS-232 port or optional RS-485
DIN enclosure with two-piece wiring connector
Windows-based PC programming software
AC- or DC-powered
Liquid, temperature compensation for viscosity and density
Strouhal – Roshko temperature compensation
Gas, temperature and pressure compensation for viscosity and density
40-point linearization
Analog and RTD input for temperature
Analog input for pressure
Volumetric or mass display and output
The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set the units up for analog output, batch control and alarms. The display on the flow computers is an easy to read, two-line, twenty-character backlit LCD with a character height of three-tenths of an inch. Measured and calculated parameters can be assigned to the display in an easy to understand format.
Application
The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure compensation are not required. The SL9100 is designed for liquid applications where compensation is required for variation in fluid operating temperature. The unit can be configured to display volumetric or mass units of measure with UVC and Strouhal – Roshko temperature compensation for variations in viscosity and density due to temperature. The SL9200 Flow Computer has the same temperature compensation capability for liquid applications as the SL9100, plus the ability to provide pressure and temperature compensation for gas applications. The absolute viscosity of the gas is corrected for variation in temperature and the density of the gas is calculated using temperature and pressure measurements. The SL9200 can display and output compensated volumetric data in actual or standard units as well as mass units of measure.
Features For SL9100 Series
- Pulse or sine wave inputs
- 4–20 mA analog output
- Menu-assignable relay alarm outputs
- Batch control relay output (not available on SL9200)
- 16-point linearization capability
- Two-line backlit LCD display
- RS-232 port or optional RS-485
- DIN enclosure with two-piece wiring connector
- Windows-based PC programming software
- AC- or DC-powered
- Liquid, temperature compensation for viscosity and density
- Strouhal – Roshko temperature compensation
- Gas, temperature and pressure compensation for viscosity and density
- 40-point linearization
- Analog and RTD input for temperature
- Analog input for pressure
- Volumetric or mass display and output