Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTU-GP100-00

Description
WIFI PRESSURE TRANSMITTER 0-100P
Request a Quote Datasheet
Description
WIFI PRESSURE TRANSMITTER 0-100P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1603-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1603-ND
Pressure Sensors, Transducers - Industrial 725-1603-ND
WIFI PRESSURE TRANSMITTER 0-100P

WIFI PRESSURE TRANSMITTER 0-100P

Buy Now Datasheet
Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7588 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7588
Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7588
PRESSURE SENSOR, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTU-GP100-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTU-GP100-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTU-GP100-00
WIFI PRESSURE TRANSMITTER 0-100P

WIFI PRESSURE TRANSMITTER 0-100P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1603-ND 98Y7588 IWPTU-GP100-00
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Sealed Gauge; Gauge Gauge; Sealed
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1260229 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Transmitter, 480 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 - 44Y9843 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Voltage; Voltage
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074116-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage; Analog Current
View Details
E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers