Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors AP3 low noise sensor with pressure threshold detection

Description
Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available!
Request a Quote
Description
Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP3 series is a semiconductor pressure sensor with a silicon piezoresistive sensing chip and analog signal conditioning that provides temperature-compensated, low-noise analog output and a single-point pressure threshold detection function. It operates with supply voltages of 3.0, 3.3, or 5.0 Vdc and has an accuracy of ±1.5 %FS over 0 to +60℃ for 5.0 Vdc and 3.3 Vdc variants, or ±2.0 %FS for the 3.0 Vdc variant. The sensor supports gauge pressure ranges from 25 kPa to 1 MPa, with an operating temperature range of -40 to +105℃ and a maximum supply voltage of 6 Vdc. Packaging is compatible with Fujikura's XFPM design and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The AP3 series is a semiconductor pressure sensor with a silicon piezoresistive sensing chip and analog signal conditioning that provides temperature-compensated, low-noise analog output and a single-point pressure threshold detection function. It operates with supply voltages of 3.0, 3.3, or 5.0 Vdc and has an accuracy of ±1.5 %FS over 0 to +60℃ for 5.0 Vdc and 3.3 Vdc variants, or ±2.0 %FS for the 3.0 Vdc variant. The sensor supports gauge pressure ranges from 25 kPa to 1 MPa, with an operating temperature range of -40 to +105℃ and a maximum supply voltage of 6 Vdc. Packaging is compatible with Fujikura's XFPM design and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - AP3 low noise sensor with pressure threshold detection - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
AP3 low noise sensor with pressure threshold detection
Pressure sensors & Load sensors - Pressure sensors AP3 low noise sensor with pressure threshold detection
Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available!

Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications.

Higher accuracy on request available!

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number AP3 low noise sensor with pressure threshold detection
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - MS8607 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - CCD54 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure measuring cells - KKD34-705-V - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - FGN-6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details