DJ Instruments Pressure Transducer Model SFT Thru-Flo

Description
Sanitary Pressure Transducer Pressure Sensor Type: Sanitary Flow-Thru With Triclamp Flange Connection Material In Contact With Measurand: See Ordering Info Tube Id 02 Available Only In Titanium Material: (Cover & Housing) 300 Series Stainless Steel Max Pressure (No Damage): Twice Rated Range Or 750 Psi (Whichever Is Least) Linearity & Hysteresis Combined: < 0.25% Of F.S.( B.F.S.L.) Max Temperature: 275°F (Autoclaving) With Power Off (1 Hour Max). Operating Temperature Range: -30°F To 175°F - Storage Temp -50°F To 250°F Temperature Compensation: Zero Balance: Within .015% Of Full Scale Per °F Span: Within .020 % Of Reading Per °F Excitation Voltage: 10 To 25 V.D.C. Full Scale Output Change At 70°F: See Ordering Info Shock: 500 G's All Axes Pressure Ranges Available: 0 To 50 Psig, 0 To 100 Psig, 0 To 200 Psig, 0 To 300 Psig, 0 To 400 Psig, And 0 To 500 Psig. For Other Ranges, Consult DJ Instruments
Datasheet
Description
Sanitary Pressure Transducer Pressure Sensor Type: Sanitary Flow-Thru With Triclamp Flange Connection Material In Contact With Measurand: See Ordering Info Tube Id 02 Available Only In Titanium Material: (Cover & Housing) 300 Series Stainless Steel Max Pressure (No Damage): Twice Rated Range Or 750 Psi (Whichever Is Least) Linearity & Hysteresis Combined: < 0.25% Of F.S.( B.F.S.L.) Max Temperature: 275°F (Autoclaving) With Power Off (1 Hour Max). Operating Temperature Range: -30°F To 175°F - Storage Temp -50°F To 250°F Temperature Compensation: Zero Balance: Within .015% Of Full Scale Per °F Span: Within .020 % Of Reading Per °F Excitation Voltage: 10 To 25 V.D.C. Full Scale Output Change At 70°F: See Ordering Info Shock: 500 G's All Axes Pressure Ranges Available: 0 To 50 Psig, 0 To 100 Psig, 0 To 200 Psig, 0 To 300 Psig, 0 To 400 Psig, And 0 To 500 Psig. For Other Ranges, Consult DJ Instruments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - Model SFT Thru-Flo - DJ Instruments
Billerica, MA, USA
Pressure Transducer
Model SFT Thru-Flo
Pressure Transducer Model SFT Thru-Flo
Sanitary Pressure Transducer Pressure Sensor Type: Sanitary Flow-Thru With Triclamp Flange Connection Material In Contact With Measurand: See Ordering Info Tube Id 02 Available Only In Titanium Material: (Cover & Housing) 300 Series Stainless Steel Max Pressure (No Damage): Twice Rated Range Or 750 Psi (Whichever Is Least) Linearity & Hysteresis Combined: < 0.25% Of F.S.( B.F.S.L.) Max Temperature: 275°F (Autoclaving) With Power Off (1 Hour Max). Operating Temperature Range: -30°F To 175°F - Storage Temp -50°F To 250°F Temperature Compensation: Zero Balance: Within .015% Of Full Scale Per °F Span: Within .020 % Of Reading Per °F Excitation Voltage: 10 To 25 V.D.C. Full Scale Output Change At 70°F: See Ordering Info Shock: 500 G's All Axes Pressure Ranges Available: 0 To 50 Psig, 0 To 100 Psig, 0 To 200 Psig, 0 To 300 Psig, 0 To 400 Psig, And 0 To 500 Psig. For Other Ranges, Consult DJ Instruments

Sanitary Pressure Transducer

  • Pressure Sensor Type: Sanitary Flow-Thru With Triclamp Flange Connection
  • Material In Contact With Measurand: See Ordering Info Tube Id 02 Available Only In Titanium
  • Material: (Cover & Housing) 300 Series Stainless Steel
  • Max Pressure (No Damage): Twice Rated Range Or 750 Psi (Whichever Is Least)
  • Linearity & Hysteresis Combined: < 0.25% Of F.S.( B.F.S.L.)
  • Max Temperature: 275°F (Autoclaving) With Power Off (1 Hour Max).
  • Operating Temperature Range: -30°F To 175°F - Storage Temp -50°F To 250°F
  • Temperature Compensation:
  • Zero Balance: Within .015% Of Full Scale Per °F
  • Span: Within .020 % Of Reading Per °F
  • Excitation Voltage: 10 To 25 V.D.C.
  • Full Scale Output Change At 70°F: See Ordering Info
  • Shock: 500 G's All Axes
  • Pressure Ranges Available:
    0 To 50 Psig, 0 To 100 Psig, 0 To 200 Psig, 0 To 300 Psig, 0 To 400 Psig, And 0 To 500 Psig.
    For Other Ranges, Consult DJ Instruments
Supplier's Site Datasheet

Technical Specifications

  DJ Instruments
Product Category Pressure Sensors
Product Number Model SFT Thru-Flo
Product Name Pressure Transducer
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10215939-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure sensors & Load sensors - Pressure sensors - 33 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Gauge, Differential
Signal Output Unamplified
View Details