Texas Instruments CSD16412Q5A N-Channel NexFET™ Power MOSFET CSD16412Q5A

Description
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16412Q5A is an N-channel NexFET power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems. It is packaged in a 5mm × 6mm SON plastic package with eight terminals. The device has a drain-to-source voltage rating of 25 V, a continuous drain current of 14 A at TC = 25°C, and a pulsed drain current of 91 A. Its on-resistance is 9 mΩ at VGS = 10 V and 13 mΩ at VGS = 4.5 V. The gate charge total at 4.5 V is 2.9 nC, with a gate-to-drain charge of 0.7 nC. It is avalanche rated with a single-pulse energy of 14 mJ. The thermal resistance junction-to-case is 3.7 °C/W. The part is RoHS compliant, halogen free, and meets the MSL1 260°C reflow standard. It operates over a junction and storage temperature range of -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The CSD16412Q5A is an N-channel NexFET power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems. It is packaged in a 5mm × 6mm SON plastic package with eight terminals. The device has a drain-to-source voltage rating of 25 V, a continuous drain current of 14 A at TC = 25°C, and a pulsed drain current of 91 A. Its on-resistance is 9 mΩ at VGS = 10 V and 13 mΩ at VGS = 4.5 V. The gate charge total at 4.5 V is 2.9 nC, with a gate-to-drain charge of 0.7 nC. It is avalanche rated with a single-pulse energy of 14 mJ. The thermal resistance junction-to-case is 3.7 °C/W. The part is RoHS compliant, halogen free, and meets the MSL1 260°C reflow standard. It operates over a junction and storage temperature range of -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD16412Q5A N-Channel NexFET™ Power MOSFET - CSD16412Q5A - Texas Instruments
Dallas, TX, United States
CSD16412Q5A N-Channel NexFET™ Power MOSFET
CSD16412Q5A
CSD16412Q5A N-Channel NexFET™ Power MOSFET CSD16412Q5A
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-24256-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24256-1-ND
Single FETs, MOSFETs 296-24256-1-ND
N-Channel 25V 14A (Ta), 52A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 14A (Ta), 52A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24256-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24256-6-ND
Single FETs, MOSFETs 296-24256-6-ND
N-Channel 25V 14A (Ta), 52A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 14A (Ta), 52A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24256-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24256-2-ND
Single FETs, MOSFETs 296-24256-2-ND
N-Channel 25V 14A (Ta), 52A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 14A (Ta), 52A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
25V 52A MOSFET Transistor
278-CSD16412Q5A
25V 52A MOSFET Transistor 278-CSD16412Q5A
25V N-CH MOSFET, 52A, 9mR Rds(on), SON, NexFET Product overview: CSD16412Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16412Q5A can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 52A, 9mR Rds(on), SON, NexFET Product overview: CSD16412Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16412Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16412Q5A - 013355-CSD16412Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16412Q5A
013355-CSD16412Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16412Q5A 013355-CSD16412Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013355-CSD16412Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: CSD16412Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 14A (Ta), 52A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 3.8nC @ 4.5V Max Input Capacitance: 530pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): SiR412DP-T1-GE3; BSC085N025SGXT; BSC085N025S G; BSC106N025S G; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 013355-CSD16412Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: CSD16412Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 14A (Ta), 52A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 3.8nC @ 4.5V
Max Input Capacitance: 530pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): SiR412DP-T1-GE3; BSC085N025SGXT; BSC085N025S G; BSC106N025S G;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
N CHANNEL MOSFET, 25V, 52A, SON-8 - 815-CSD16412Q5A - Utmel Electronic Limited
Hong Kong, China
N CHANNEL MOSFET, 25V, 52A, SON-8
815-CSD16412Q5A
N CHANNEL MOSFET, 25V, 52A, SON-8 815-CSD16412Q5A
N CHANNEL MOSFET, 25V, 52A, SON-8

N CHANNEL MOSFET, 25V, 52A, SON-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16412Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16412Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16412Q5A
MOSFET N-CH 25V 14A/52A 8VSON

MOSFET N-CH 25V 14A/52A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet
Single FETs, MOSFETs - CSD16412Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16412Q5A
Single FETs, MOSFETs CSD16412Q5A
MOSFET N-CH 25V 14A/52A 8VSON

MOSFET N-CH 25V 14A/52A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16412Q5A 296-24256-1-ND 278-CSD16412Q5A 013355-CSD16412Q5A 815-CSD16412Q5A CSD16412Q5A CSD16412Q5A CSD16412Q5A
Product Name CSD16412Q5A N-Channel NexFET™ Power MOSFET Single FETs, MOSFETs 25V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16412Q5A N CHANNEL MOSFET, 25V, 52A, SON-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts 25 volts
rDS(on) 0.0160 ohms
IDSS 91000 milliamps 14000 milliamps
QG 2.9 nC
Unlock Full Specs
to access all available technical data