Qorvo Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs UF3C120040K4S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Mounting Type: Through Hole Supplier Device Package: TO-247-4 Package / Case: TO-247-4

Manufacturer: Qorvo
Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 1200 V
Mounting Type: Through Hole
Supplier Device Package: TO-247-4
Package / Case: TO-247-4

Buy Now Datasheet
Singapore, Singapore
1200V 65A MOSFET Transistor
278-UF3C120040K4S
1200V 65A MOSFET Transistor 278-UF3C120040K4S
SICFET N-CH 1200V 65A TO247-4 Product overview: UF3C120040K4S from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UF3C120040K4S can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 65A TO247-4 Product overview: UF3C120040K4S from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UF3C120040K4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K4S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C120040K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C120040K4S
SICFET N-CH 1200V 65A TO247-4

SICFET N-CH 1200V 65A TO247-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1200V 35m? SiC Cascode Fast

MOSFET 1200V 35m? SiC Cascode Fast

Buy Now Datasheet
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic - 47AK1758 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic
47AK1758
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic 47AK1758
SIC SCHOTTKY DIODE, 1.2KV, 65A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 1.2KV, 65A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-UF3C120040K4S UF3C120040K4S UF3C120040K4S 47AK1758
Product Name Discrete Semiconductor Products- Transistors FETs, MOSFETs- Single FETs, MOSFETs 1200V 65A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic
Polarity N-Channel N-Channel
Package Type TO-247; SOT3 Tube TO-247; TO-247-4 TO-3; TO-247
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data