Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.2V Blue 6-SMD, Gull Wing
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 846-1001-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 6-SMD, Gull Wing |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 470 to 624 nm (4700 to 6240 Å) |