Broadcom Inc. LED Color Lighting ASMT-QABE-ANQ0E

Description
LED Lighting Color - Amber 593nm (Typ) 4-PLCC
Request a Quote Datasheet
Description
LED Lighting Color - Amber 593nm (Typ) 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-4377-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-4377-2-ND
LED Color Lighting 516-4377-2-ND
LED Lighting Color - Amber 593nm (Typ) 4-PLCC

LED Lighting Color - Amber 593nm (Typ) 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-QABE-ANQ0E
High Power LEDs - Single Color ASMT-QABE-ANQ0E
High Power LEDs - Single Color PLCC4,MPWR,T/Mt,0.5 W,AlInGaP2,Amb

High Power LEDs - Single Color PLCC4,MPWR,T/Mt,0.5 W,AlInGaP2,Amb

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4377-2-ND ASMT-QABE-ANQ0E
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ60-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 10 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-3080SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details