ROHM Semiconductor GmbH Reverse mount available chip LED with lens SMLS14BET

Description
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse mount available chip LED with lens - SMLS14BET - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Reverse mount available chip LED with lens
SMLS14BET
Reverse mount available chip LED with lens SMLS14BET
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED)
Product Number SMLS14BET
Product Name Reverse mount available chip LED with lens
LED Package: 3.2 mm x1.6 mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Optical Power Output 117 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 754-2087-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details