SunLED Company, LLC LED Indication - Discrete XLMDK11W

Description
Red 630nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XLMDK11W-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XLMDK11W-ND
LED Indication - Discrete XLMDK11W-ND
Red 630nm LED Indication - Discrete 1.95V Radial

Red 630nm LED Indication - Discrete 1.95V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XLMDK11W-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLVGMYK58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers