ROHM Semiconductor USA, LLC Standard LEDs - SMD SMLMN2WB1CW1C

Description
Standard LEDs - SMD White 140mcd 2.9V; 5mA; 0805
Datasheet
Description
Standard LEDs - SMD White 140mcd 2.9V; 5mA; 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLMN2WB1CW1C
Standard LEDs - SMD SMLMN2WB1CW1C
Standard LEDs - SMD White 140mcd 2.9V; 5mA; 0805

Standard LEDs - SMD White 140mcd 2.9V; 5mA; 0805

Buy Now Datasheet
Chip Led, Aec-Q101, White, 140Mcd; Led Colour Rohm - 47AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, White, 140Mcd; Led Colour Rohm
47AC1635
Chip Led, Aec-Q101, White, 140Mcd; Led Colour Rohm 47AC1635
CHIP LED, AEC-Q101, WHITE, 140MCD; LED Colour:White; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:-; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

CHIP LED, AEC-Q101, WHITE, 140MCD; LED Colour:White; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:-; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMLMN2WB1CW1C 47AC1635
Product Name Standard LEDs - SMD Chip Led, Aec-Q101, White, 140Mcd; Led Colour Rohm
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
SWIR Emitters - MTE0013-015-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
Viewing Angle 6 degrees
View Details