Win Source Part Number: 1241799-SML-LX15GIC-
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Common Cathode
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd Green, 10mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 1.00mm
Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package: SOT-23
Dimension: 3.00mm L x 3.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 3.00mm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SML-LX15GIC-RP-TRR
Base Product Number: SML-LX15
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1241799-SML-LX15GIC-RP-TR |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Red; Green; Multi-Colored; Green, Red |
| Peak Wavelength | 565 nm (5650 Å) |
| Viewing Angle | 140 degrees |