ROHM Semiconductor USA, LLC LEDs SMLD12E3N1WT86

Description
ROHM SMLD12E3N1WT86 LED
Request a Quote Datasheet
Description
ROHM SMLD12E3N1WT86 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1826312 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SMLD12E3N1WT86 LED

ROHM SMLD12E3N1WT86 LED

Supplier's Site
LED Indication - Discrete - SMLD12E3N1WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMLD12E3N1WT86CT-ND
LED Indication - Discrete SMLD12E3N1WT86CT-ND
Blue-Green 496nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue-Green 496nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SMLD12E3N1WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMLD12E3N1WT86DKR-ND
LED Indication - Discrete SMLD12E3N1WT86DKR-ND
Blue-Green 496nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue-Green 496nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SMLD12E3N1WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMLD12E3N1WT86TR-ND
LED Indication - Discrete SMLD12E3N1WT86TR-ND
Blue-Green 496nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue-Green 496nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLD12E3N1WT86
Standard LEDs - SMD SMLD12E3N1WT86
Standard LEDs - SMD Blue/Grn 496nm 0603; 85mcd

Standard LEDs - SMD Blue/Grn 496nm 0603; 85mcd

Buy Now Datasheet
Led, Blue Green, 496Nm, 85Mcd, 0603; Led Colour Rohm - 84AC7331 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue Green, 496Nm, 85Mcd, 0603; Led Colour Rohm
84AC7331
Led, Blue Green, 496Nm, 85Mcd, 0603; Led Colour Rohm 84AC7331
LED, BLUE GREEN, 496NM, 85MCD, 0603; LED Colour:Blue Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:496nm; Luminous Intensity:85mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, BLUE GREEN, 496NM, 85MCD, 0603; LED Colour:Blue Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:496nm; Luminous Intensity:85mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1826312 SMLD12E3N1WT86CT-ND SMLD12E3N1WT86 84AC7331
Product Name LEDs LED Indication - Discrete Standard LEDs - SMD Led, Blue Green, 496Nm, 85Mcd, 0603; Led Colour Rohm
LED Package: 1.6 x 0.8 x 0.55mm 0603 (1608 Metric)
LED Type Blue; Blue Green; Blue; Multi-Colored Green; Blue
Peak Wavelength 496 nm (4960 Å) 496 nm (4960 Å) 496 nm (4960 Å)
Luminous Intensity 85 milliCandela 85 milliCandela 85 milliCandela
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR402DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details