ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D12W8WT86C

Description
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D12W8WT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12W8WT86CDKR-ND
LED Indication - Discrete SML-D12W8WT86CDKR-ND
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12W8WT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12W8WT86CTR-ND
LED Indication - Discrete SML-D12W8WT86CTR-ND
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12W8WT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12W8WT86CCT-ND
LED Indication - Discrete SML-D12W8WT86CCT-ND
Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Chip Led, Aec-Q101, Yellow, 7.1Mcd, 0603; Led Colour Rohm - 47AC1605 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Yellow, 7.1Mcd, 0603; Led Colour Rohm
47AC1605
Chip Led, Aec-Q101, Yellow, 7.1Mcd, 0603; Led Colour Rohm 47AC1605
CHIP LED, AEC-Q101, YELLOW, 7.1MCD, 0603; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2V; Wavelength Typ:587.5nm; Luminous Intensity:7.1mcd; Viewing Angle:-; Lens RoHS Compliant: Yes

CHIP LED, AEC-Q101, YELLOW, 7.1MCD, 0603; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2V; Wavelength Typ:587.5nm; Luminous Intensity:7.1mcd; Viewing Angle:-; Lens RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12W8WT86C
Standard LEDs - SMD SML-D12W8WT86C
Standard LEDs - SMD Yel 587.5nm 7.1mcd 2V; 20mA; 0603

Standard LEDs - SMD Yel 587.5nm 7.1mcd 2V; 20mA; 0603

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12W8WT86CDKR-ND 47AC1605 SML-D12W8WT86C
Product Name LED Indication - Discrete Chip Led, Aec-Q101, Yellow, 7.1Mcd, 0603; Led Colour Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5875 Å)
Luminous Intensity 7.1 milliCandela 7.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details