CSL0901YT is Lens type Chip LED.
CSL0901YT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Standard LEDs - SMD LED YELLOW HIGH BRIGHTNESS
LED, YELLOW, 320MCD, 590NM, 0608; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:320mcd; Viewing Angle:-; Lens Shape:Dome; Product RoHS Compliant: Yes
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | CSL0901YT | CSL0901YT | CSL0901YTCT-ND | CSL0901YT | 68AC4709 |
| Product Name | High brightness Lens Type LED | High brightness Lens Type LED | LED Indication - Discrete | Standard LEDs - SMD | Led, Yellow, 320Mcd, 590Nm, 0608; Led Colour Rohm |
| LED Type | Yellow | Yellow | Yellow | Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Optical Power Output | 50 milliwatts | 50 milliwatts | |||
| Luminous Intensity | 320 milliCandela | 320 milliCandela | 320 milliCandela | 320 milliCandela | |
| Forward Current | 20 milliamps | 25 milliamps | 20 milliamps |