ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSA-LXB20IW

Description
Win Source Part Number: 1238189-SSA-LXB20IW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 20) Package: Bulk Voltage Rating: 2V Standard Package: 10 Configuration: Bar - 20 Wide, DIP Viewing Angle: 160° Millicandela Rating: 10mcd Wavelength - Peak: 623nm Current: 30mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 1.74mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSA-LXB20IWR Base Product Number: SSA-LXB20
Request a Quote Datasheet
Description
Win Source Part Number: 1238189-SSA-LXB20IW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 20) Package: Bulk Voltage Rating: 2V Standard Package: 10 Configuration: Bar - 20 Wide, DIP Viewing Angle: 160° Millicandela Rating: 10mcd Wavelength - Peak: 623nm Current: 30mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 1.74mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSA-LXB20IWR Base Product Number: SSA-LXB20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238189-SSA-LXB20IW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238189-SSA-LXB20IW
Win Source Part Number: 1238189-SSA-LXB20IW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 20) Package: Bulk Voltage Rating: 2V Standard Package: 10 Configuration: Bar - 20 Wide, DIP Viewing Angle: 160° Millicandela Rating: 10mcd Wavelength - Peak: 623nm Current: 30mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 1.74mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSA-LXB20IWR Base Product Number: SSA-LXB20

Win Source Part Number: 1238189-SSA-LXB20IW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 20)
Package: Bulk
Voltage Rating: 2V
Standard Package: 10
Configuration: Bar - 20 Wide, DIP
Viewing Angle: 160°
Millicandela Rating: 10mcd
Wavelength - Peak: 623nm
Current: 30mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 1.74mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSA-LXB20IWR
Base Product Number: SSA-LXB20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238189-SSA-LXB20IW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 20)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 846-1140-2-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details