OSRAM SYLVANIA, Inc. Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance 4058075106314

Description
LED LIGHT BAR, WARM WHT, 2000LM, 1.173M; Light Colour:Warm White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:240VAC; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHT, 2000LM, 1.173M; Light Colour:Warm White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:240VAC; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance
85AC2462
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance 85AC2462
LED LIGHT BAR, WARM WHT, 2000LM, 1.173M; Light Colour:Warm White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:240VAC; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, WARM WHT, 2000LM, 1.173M; Light Colour:Warm White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:240VAC; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2462
Product Name Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-580LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details