The SML-M13RT is a compact infrared light-emitting diode (LED) with a built-in reflector, designed to achieve uniform light emission due to the central placement of the die within the package. It has dimensions of 2.0 mm x 1.25 mm and a thickness of 0.8 mm, making it suitable for space-constrained applications. The LED operates at a forward current of 20 mA, with a typical forward voltage of 1.4 V and a maximum reverse voltage of 5 V. It has a peak wavelength of 870 nm and a radiant intensity of 20 mW/sr. The device is rated for a moisture sensitivity level of 3 and can operate within a temperature range of -40°C to +85°C, with storage temperatures up to +100°C. The recommended soldering method is reflow soldering, and care should be taken during manual soldering to avoid thermal stress. This LED is suitable for various applications, including optical sensors and other electronic devices requiring infrared light emission.
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-M13RT | SML-M13RT |
| Product Name | Infrared Light Emitting Small LED With Reflector | Infrared Light Emitting Small LED With Reflector |
| LED Package: | 2x1.25 (t=0.9) |