Broadcom Inc. 1W Power LED Light Source ASMT-AW00-NUW00

Description
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Description
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Suppliers

Company
Product
Description
Supplier Links
1W Power LED Light Source - ASMT-AW00-NUW00 - Broadcom Inc.
San Jose, CA, USA
1W Power LED Light Source
ASMT-AW00-NUW00
1W Power LED Light Source ASMT-AW00-NUW00
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.
The White Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-AW00-NUW00
Product Name 1W Power LED Light Source
LED Type White
Color Temperature 4500 to 10000 K
Viewing Angle 140 degrees
Optical Power Output 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 516-ASM6-SG91-NQT0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-3080SB35B00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details