ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-D11YWT86

Description
Win Source Part Number: 1094480-SML-D11YWT86 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 2mA Wavelength - Dominant: 588nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-SML-D11YWT86TR
Request a Quote Datasheet
Description
Win Source Part Number: 1094480-SML-D11YWT86 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 2mA Wavelength - Dominant: 588nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-SML-D11YWT86TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094480-SML-D11YWT86
Optoelectronics - LED Indication - Discrete 1094480-SML-D11YWT86
Win Source Part Number: 1094480-SML-D11YWT86 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 2mA Wavelength - Dominant: 588nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-SML-D11YWT86TR

Win Source Part Number: 1094480-SML-D11YWT86
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Millicandela Rating: 4mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 2mA
Wavelength - Dominant: 588nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-SML-D11YWT86TR

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D11YWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D11YWT86DKR-ND
LED Indication - Discrete 846-SML-D11YWT86DKR-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D11YWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D11YWT86TR-ND
LED Indication - Discrete 846-SML-D11YWT86TR-ND
Yellow 588nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D11YWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D11YWT86CT-ND
LED Indication - Discrete 846-SML-D11YWT86CT-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
Led, 0603, Yel, Smd, 1.85V, 588Nm Rohs Compliant Rohm - 74AJ2301 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0603, Yel, Smd, 1.85V, 588Nm Rohs Compliant Rohm
74AJ2301
Led, 0603, Yel, Smd, 1.85V, 588Nm Rohs Compliant Rohm 74AJ2301
LED, 0603, YEL, SMD, 1.85V, 588NM ROHS COMPLIANT: YES

LED, 0603, YEL, SMD, 1.85V, 588NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094480-SML-D11YWT86 846-SML-D11YWT86DKR-ND 74AJ2301
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, 0603, Yel, Smd, 1.85V, 588Nm Rohs Compliant Rohm
LED Type Yellow; Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Forward Voltage 1.85 volts 1.85 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details