ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12WTT86S SML-A12WTT86S

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838212-SML-A12WTT86S Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838212-SML-A12WTT86S Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12WTT86S
838212-SML-A12WTT86S
LED Indication - Discrete - SML-A12WTT86S 838212-SML-A12WTT86S
Manufacturer: Rohm Semiconductor Win Source Part Number: 838212-SML-A12WTT86S Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838212-SML-A12WTT86S
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-A12WTT86S - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-A12WTT86S
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-A12WTT86S
20mA Side stickers -40°C~+85°C 590nm Yellow 75mW SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS

20mA Side stickers -40°C~+85°C 590nm Yellow 75mW SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 838212-SML-A12WTT86S SML-A12WTT86S
Product Name LED Indication - Discrete - SML-A12WTT86S Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details