Micropac Industries, Inc. Emitter Light Emitting Diode 62074

Description
Hermetically sealed, high speed, high radiant output for fiber optics
Description
Hermetically sealed, high speed, high radiant output for fiber optics

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Emitter Light Emitting Diode
62074
Emitter Light Emitting Diode 62074
Hermetically sealed, high speed, high radiant output for fiber optics

Hermetically sealed, high speed, high radiant output for fiber optics

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62074
Product Name Emitter Light Emitting Diode
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 3 milliwatts
Forward Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-2015-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers