ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12D8TT86 R SML-A12D8TT86 R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838211-SML-A12D8TT86 R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838211-SML-A12D8TT86 R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12D8TT86 R
838211-SML-A12D8TT86 R
LED Indication - Discrete - SML-A12D8TT86 R 838211-SML-A12D8TT86 R
Manufacturer: Rohm Semiconductor Win Source Part Number: 838211-SML-A12D8TT86 R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838211-SML-A12D8TT86 R
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838211-SML-A12D8TT86 R
Product Name LED Indication - Discrete - SML-A12D8TT86 R
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241841-SML-LX1206IW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
5 suppliers