ROHM Semiconductor USA, LLC Standard LEDs - SMD SML-811WTT86A

Description
Standard LEDs - SMD REVERSE MT YELLOW LOW CURRENT
Description
Standard LEDs - SMD REVERSE MT YELLOW LOW CURRENT
Datasheet
Datasheet Summary
Powered by GS/AI

The SML-81 Series LED, specifically the part number SML-811WT(A), is a yellow surface-mount device (SMD) LED with a luminous intensity of 28 millicandelas (mcd) and a dominant wavelength of 590 nanometers (nm). It operates with a forward current of 10 mA and a forward voltage of approximately 1.95 V. The LED is designed for a wide operating temperature range from -40°C to +85°C, making it suitable for various applications. The device is RoHS compliant, ensuring it meets environmental standards. The compact size of 1.0 x 0.6 mm allows for easy integration into space-constrained designs. This LED is ideal for applications requiring reliable yellow illumination.

Datasheet Summary
Powered by GS/AI

The SML-81 Series LED, specifically the part number SML-811WT(A), is a yellow surface-mount device (SMD) LED with a luminous intensity of 28 millicandelas (mcd) and a dominant wavelength of 590 nanometers (nm). It operates with a forward current of 10 mA and a forward voltage of approximately 1.95 V. The LED is designed for a wide operating temperature range from -40°C to +85°C, making it suitable for various applications. The device is RoHS compliant, ensuring it meets environmental standards. The compact size of 1.0 x 0.6 mm allows for easy integration into space-constrained designs. This LED is ideal for applications requiring reliable yellow illumination.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-811WTT86A
Standard LEDs - SMD SML-811WTT86A
Standard LEDs - SMD REVERSE MT YELLOW LOW CURRENT

Standard LEDs - SMD REVERSE MT YELLOW LOW CURRENT

Buy Now Datasheet
Led, Yellow, 28Mcd, 590Nm, 3412; Led Colour Rohm - 81Y4132 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 28Mcd, 590Nm, 3412; Led Colour Rohm
81Y4132
Led, Yellow, 28Mcd, 590Nm, 3412; Led Colour Rohm 81Y4132
LED, YELLOW, 28MCD, 590NM, 3412; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:590nm; Luminous Intensity:28mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, YELLOW, 28MCD, 590NM, 3412; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:590nm; Luminous Intensity:28mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 1.2Mm X 1.25Mm, 28Mcd, 593Nm; Led Color Rohm - 40P3340 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.2Mm X 1.25Mm, 28Mcd, 593Nm; Led Color Rohm
40P3340
Led, Yellow, 1.2Mm X 1.25Mm, 28Mcd, 593Nm; Led Color Rohm 40P3340
LED, YELLOW, 1.2MM X 1.25MM, 28MCD, 593NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.2mm x 1.25mm; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:593nm; Luminous Intensity:28mcd; Viewing Angle:-; Product Range:-RoHS Compliant: Yes

LED, YELLOW, 1.2MM X 1.25MM, 28MCD, 593NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.2mm x 1.25mm; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:593nm; Luminous Intensity:28mcd; Viewing Angle:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-811WTT86A 81Y4132 40P3340
Product Name Standard LEDs - SMD Led, Yellow, 28Mcd, 590Nm, 3412; Led Colour Rohm Led, Yellow, 1.2Mm X 1.25Mm, 28Mcd, 593Nm; Led Color Rohm
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 593 nm (5930 Å)
Luminous Intensity 28 milliCandela 28 milliCandela
Forward Current 10 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details