Manufacturer: Rohm Semiconductor
Win Source Part Number: 896149-SML-811UTT86
Series: SML-811
Features: Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Package: Reel - TR
Package: 1305 (3412 Metric)
Mounting: Surface Mount
Family Name: SML-811
Categories: Optoelectronics
Case / Package: 3412(1305)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1321-6, SML-811UTT86AAN, SML-811UTT86A, SML-811UTT86AAK, SML-811UTT86AAJ, SML-811UTT86AAM, SML-811UTT86AAL, 511-1321-6-ND, 511-1321-1-ND, 511-1321-2-ND, 846-SML-811UTT86TR, SML-811UTT86AAI, SML-811UTT86AAH, SML-811UTT86A-ND, SML-811UTT86AAH (AH-AN), 846-SML-811UTT86CT, 511-1321-2, SML811UTT86, 511-1321-1, 846-SML-811UTT86DKR
Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 896149-SML-811UTT86 | 846-SML-811UTT86TR-ND |
| Product Name | LED Indication - Discrete - SML-811UTT86 | LED Indication - Discrete |
| LED Package: | 1305 (3412 Metric) | |
| LED Type | Red | |
| Peak Wavelength | 620 nm (6200 Å) |