OSRAM SYLVANIA, Inc. Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance 4058075122147

Description
LED LIGHT BAR, WARM WHT, 3700LM, 1.168M; Light Colour:Warm White; Lumen Output:3700lm; Power Rating:33W; Supply Voltage:240VAC; Light Bar Length:1.168m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHT, 3700LM, 1.168M; Light Colour:Warm White; Lumen Output:3700lm; Power Rating:33W; Supply Voltage:240VAC; Light Bar Length:1.168m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance
85AC2470
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance 85AC2470
LED LIGHT BAR, WARM WHT, 3700LM, 1.168M; Light Colour:Warm White; Lumen Output:3700lm; Power Rating:33W; Supply Voltage:240VAC; Light Bar Length:1.168m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, WARM WHT, 3700LM, 1.168M; Light Colour:Warm White; Lumen Output:3700lm; Power Rating:33W; Supply Voltage:240VAC; Light Bar Length:1.168m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2470
Product Name Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products