ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-512WWT86R SML-512WWT86R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047089-SML-512WWT86R Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047089-SML-512WWT86R Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-512WWT86R
047089-SML-512WWT86R
LED Indication - Discrete - SML-512WWT86R 047089-SML-512WWT86R
Manufacturer: Rohm Semiconductor Win Source Part Number: 047089-SML-512WWT86R Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047089-SML-512WWT86R
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 047089-SML-512WWT86R
Product Name LED Indication - Discrete - SML-512WWT86R
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Chips - OPC6600-28 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details