ROHM Semiconductor GmbH Circular LED lamp SLR-325MG

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet
Datasheet Summary
Powered by GS/AI

The SLR-325MG is a circular LED lamp from ROHM Semiconductor GmbH, designed for various applications requiring reliable illumination. It features a viewing angle of 40 degrees and operates with a forward current of 10 mA, providing a luminous intensity of 16 mcd. The peak wavelength for this model is 585 nm, producing a yellowish-green light. The device has a maximum reverse voltage rating of 5 V and can operate within a temperature range of -25¬8C to +85¬8C. It is recommended to drive the LED with a constant current to maintain consistent luminous intensity. The product is sensitive to electrostatic discharge and should be handled with care to avoid damage.

Datasheet Summary
Powered by GS/AI

The SLR-325MG is a circular LED lamp from ROHM Semiconductor GmbH, designed for various applications requiring reliable illumination. It features a viewing angle of 40 degrees and operates with a forward current of 10 mA, providing a luminous intensity of 16 mcd. The peak wavelength for this model is 585 nm, producing a yellowish-green light. The device has a maximum reverse voltage rating of 5 V and can operate within a temperature range of -25¬8C to +85¬8C. It is recommended to drive the LED with a constant current to maintain consistent luminous intensity. The product is sensitive to electrostatic discharge and should be handled with care to avoid damage.

Suppliers

Company
Product
Description
Supplier Links
Circular LED lamp - SLR-325MG - ROHM Semiconductor GmbH
Willich, Germany
Circular LED lamp
SLR-325MG
Circular LED lamp SLR-325MG
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
Circular LED lamp - SLR-325MG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Circular LED lamp
SLR-325MG
Circular LED lamp SLR-325MG
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-325MG SLR-325MG
Product Name Circular LED lamp Circular LED lamp
LED Package: Circleφ3(p=5)
LED Type Yellow; Green Yellow; Green
Peak Wavelength 563 nm (5630 Å) 572 nm (5720 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details