ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-110YTT86 SML-110YTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098356-SML-110YTT86 Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 2.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098356-SML-110YTT86 Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 2.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-110YTT86
1098356-SML-110YTT86
LED Indication - Discrete - SML-110YTT86 1098356-SML-110YTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098356-SML-110YTT86 Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 2.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098356-SML-110YTT86
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 2.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - SML-110YTT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-110YTT86-ND
LED Indication - Discrete SML-110YTT86-ND
Yellow 590nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1098356-SML-110YTT86 SML-110YTT86-ND
Product Name LED Indication - Discrete - SML-110YTT86 LED Indication - Discrete
LED Type Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers