ROHM Semiconductor USA, LLC LED Indication - Discrete SML-020MLTT86

Description
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-020MLTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-020MLTT86DKR-ND
LED Indication - Discrete 846-SML-020MLTT86DKR-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-020MLTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-020MLTT86CT-ND
LED Indication - Discrete 846-SML-020MLTT86CT-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-020MLTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-020MLTT86TR-ND
LED Indication - Discrete 846-SML-020MLTT86TR-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-020MLTT86
047069-SML-020MLTT86
LED Indication - Discrete - SML-020MLTT86 047069-SML-020MLTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047069-SML-020MLTT86 Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.75V Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 16mcd Red Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 570nm Green, 660nm Red Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047069-SML-020MLTT86
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 1.75V Red
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Green, 16mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 570nm Green, 660nm Red
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1210(3025)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-020MLTT86
Standard LEDs - SMD SML-020MLTT86
Standard LEDs - SMD DUAL GREEN/660RED SMD TRANS LENS

Standard LEDs - SMD DUAL GREEN/660RED SMD TRANS LENS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-020MLTT86DKR-ND 047069-SML-020MLTT86 SML-020MLTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-020MLTT86 Standard LEDs - SMD
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 570 to 660 nm (5700 to 6600 Å) 570 nm (5700 Å)
Luminous Intensity 16 to 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details