Broadcom Inc. 1W High Power LED ASMT-AB00-NMP00

Description
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Datasheet
Description
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W High Power LED - ASMT-AB00-NMP00 - Broadcom Inc.
San Jose, CA, USA
1W High Power LED
ASMT-AB00-NMP00
1W High Power LED ASMT-AB00-NMP00
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.
The White Power LED is available in the range of color temperature from 2700K to 10000K.

The low profile package design is suitable for a wide variety of applications especially where height is a constraint.

The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-AB00-NMP00
High Power LEDs - Single Color ASMT-AB00-NMP00
High Power LEDs - Single Color Blue, 470nm 18lm, 350mA

High Power LEDs - Single Color Blue, 470nm 18lm, 350mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-AB00-NMP00 ASMT-AB00-NMP00
Product Name 1W High Power LED High Power LEDs - Single Color
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 130 degrees
Optical Power Output 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASCQDR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details