ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX0404SIUPGUSB

Description
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.85V Green, 2.73V Blue 0404 (1010 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.85V Green, 2.73V Blue 0404 (1010 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2125-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2125-2-ND
LED Indication - Discrete 67-2125-2-ND
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.85V Green, 2.73V Blue 0404 (1010 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.85V Green, 2.73V Blue 0404 (1010 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2125-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2125-6-ND
LED Indication - Discrete 67-2125-6-ND
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.85V Green, 2.73V Blue 0404 (1010 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.85V Green, 2.73V Blue 0404 (1010 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2125-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2125-1-ND
LED Indication - Discrete 67-2125-1-ND
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.85V Green, 2.73V Blue 0404 (1010 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.85V Green, 2.73V Blue 0404 (1010 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-LX0404SIUPGUSB - 802824-SML-LX0404SIUPGUSB - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX0404SIUPGUSB
802824-SML-LX0404SIUPGUSB
LED Indication - Discrete - SML-LX0404SIUPGUSB 802824-SML-LX0404SIUPGUSB
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 802824-SML-LX0404SIU PGUSB Packaging: Reel Mounting Style: SMD Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Red, 40mcd Green, 20mcd Blue Voltage - Forward (Vf) (Typ): 1.95V Red, 2.85V Green, 2.73V Blue Current - Test: 2mA Red, 2mA Green, 2mA Blue Wavelength - Peak: 632nm Red, 518nm Green, 465nm Blue Supplier Device Package: SMD Dimension: 1.00mm L x 1.00mm W Lens Style: Square with Flat Top Lens Size: 1.00mm Manufacturer Package: 0404 (1010 Metric) Height (Maximum): 0.30mm Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 802824-SML-LX0404SIUPGUSB
Packaging: Reel
Mounting Style: SMD
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd Red, 40mcd Green, 20mcd Blue
Voltage - Forward (Vf) (Typ): 1.95V Red, 2.85V Green, 2.73V Blue
Current - Test: 2mA Red, 2mA Green, 2mA Blue
Wavelength - Peak: 632nm Red, 518nm Green, 465nm Blue
Supplier Device Package: SMD
Dimension: 1.00mm L x 1.00mm W
Lens Style: Square with Flat Top
Lens Size: 1.00mm
Manufacturer Package: 0404 (1010 Metric)
Height (Maximum): 0.30mm
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)

Buy Now Datasheet
Quasarbrite 0404 Smd Rgb Led; Led Color Lumex - 23T0583 - Newark, An Avnet Company
Chicago, IL, United States
Quasarbrite 0404 Smd Rgb Led; Led Color Lumex
23T0583
Quasarbrite 0404 Smd Rgb Led; Led Color Lumex 23T0583
QUASARBRITE 0404 SMD RGB LED; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 2mA, G 2mA, B 2mA; Luminous Intensity / Color:R 30mcd, G 40mcd, B 20mcd RoHS Compliant: Yes

QUASARBRITE 0404 SMD RGB LED; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 2mA, G 2mA, B 2mA; Luminous Intensity / Color:R 30mcd, G 40mcd, B 20mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Quasarbrite 0404 Smd Rgb Led, Full Reel; Led Color Lumex - 23T0584 - Newark, An Avnet Company
Chicago, IL, United States
Quasarbrite 0404 Smd Rgb Led, Full Reel; Led Color Lumex
23T0584
Quasarbrite 0404 Smd Rgb Led, Full Reel; Led Color Lumex 23T0584
QUASARBRITE 0404 SMD RGB LED, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 2mA, G 2mA, B 2mA; Forward Voltage / Color:R 1.75V, G 2.75V, B 2.6V RoHS Compliant: Yes

QUASARBRITE 0404 SMD RGB LED, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 2mA, G 2mA, B 2mA; Forward Voltage / Color:R 1.75V, G 2.75V, B 2.6V RoHS Compliant: Yes

Supplier's Site Datasheet
RGB SURFACE MOUNT LED, 0404 PACKAGE, 1.0MM X 1.0MM X 0.25MM - 70127422 - Allied Electronics, Inc.
Fort Worth, TX, USA
RGB SURFACE MOUNT LED, 0404 PACKAGE, 1.0MM X 1.0MM X 0.25MM
70127422
RGB SURFACE MOUNT LED, 0404 PACKAGE, 1.0MM X 1.0MM X 0.25MM 70127422
RGB SURFACE MOUNT LED, 0404 PACKAGE, 1.0MM X 1.0MM X 0.25MM

RGB SURFACE MOUNT LED, 0404 PACKAGE, 1.0MM X 1.0MM X 0.25MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2125-2-ND 802824-SML-LX0404SIUPGUSB 23T0583 70127422
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LX0404SIUPGUSB Quasarbrite 0404 Smd Rgb Led; Led Color Lumex RGB SURFACE MOUNT LED, 0404 PACKAGE, 1.0MM X 1.0MM X 0.25MM
LED Package: 0404 (1010 Metric)
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue
Peak Wavelength 465 to 632 nm (4650 to 6320 Å) 632 nm (6320 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1640-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 518 nm (5180 Å)
View Details
2 suppliers
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details