ROHM Semiconductor USA, LLC LED Indication - Discrete - SLR-342VRTJ7 SLR-342VRTJ7

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 211770-SLR-342VRTJ7 Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Dominant: 630nm Height (Max): 5.40mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 211770-SLR-342VRTJ7 Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Dominant: 630nm Height (Max): 5.40mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-342VRTJ7
211770-SLR-342VRTJ7
LED Indication - Discrete - SLR-342VRTJ7 211770-SLR-342VRTJ7
Manufacturer: Rohm Semiconductor Win Source Part Number: 211770-SLR-342VRTJ7 Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Dominant: 630nm Height (Max): 5.40mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 211770-SLR-342VRTJ7
Packaging: AMMO PACKAGE
Color: Red
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 40°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 10mA
Wavelength - Dominant: 630nm
Height (Max): 5.40mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - SLR-342VRTJ7-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLR-342VRTJ7-ND
LED Indication - Discrete SLR-342VRTJ7-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342VRTJ7
Standard LEDs - Through Hole SLR-342VRTJ7
Standard LEDs - Through Hole 3.1mm2.5mm RED DIFF

Standard LEDs - Through Hole 3.1mm2.5mm RED DIFF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 211770-SLR-342VRTJ7 SLR-342VRTJ7-ND SLR-342VRTJ7
Product Name LED Indication - Discrete - SLR-342VRTJ7 LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom - 57AC0486 - Newark, An Avnet Company
Specs
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 30 degrees
Luminous Intensity 16000 milliCandela
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details