Broadcom Inc. Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom ALMD-CE3F-XZ002

Description
LED, CYAN, 16CD, 505NM, SMD; LED Colour:Cyan; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:505nm; Luminous Intensity:16cd; Viewing Angle:30°; Lens Shape:Round; Product Range:ALMD-CE3FRoHS Compliant: Yes
Datasheet
Description
LED, CYAN, 16CD, 505NM, SMD; LED Colour:Cyan; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:505nm; Luminous Intensity:16cd; Viewing Angle:30°; Lens Shape:Round; Product Range:ALMD-CE3FRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom - 57AC0486 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom
57AC0486
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom 57AC0486
LED, CYAN, 16CD, 505NM, SMD; LED Colour:Cyan; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:505nm; Luminous Intensity:16cd; Viewing Angle:30°; Lens Shape:Round; Product Range:ALMD-CE3FRoHS Compliant: Yes

LED, CYAN, 16CD, 505NM, SMD; LED Colour:Cyan; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:505nm; Luminous Intensity:16cd; Viewing Angle:30°; Lens Shape:Round; Product Range:ALMD-CE3FRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-CE3F-XZ002
Standard LEDs - SMD ALMD-CE3F-XZ002
Standard LEDs - SMD Lamp,SMT Round,InGaN Cyan,30deg

Standard LEDs - SMD Lamp,SMT Round,InGaN Cyan,30deg

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 57AC0486 ALMD-CE3F-XZ002
Product Name Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom Standard LEDs - SMD
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 30 degrees
Luminous Intensity 16000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFR30-B2231R0R105DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
LED White Lighting - 1416-L128-3590CB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers