ROHM Semiconductor USA, LLC LEDs SLR-332VR3F

Description
LED, Red, 2V, 10mA, 10mcd, circular, SLR
Request a Quote Datasheet
Description
LED, Red, 2V, 10mA, 10mcd, circular, SLR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 3208667 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, Red, 2V, 10mA, 10mcd, circular, SLR

LED, Red, 2V, 10mA, 10mcd, circular, SLR

Supplier's Site
LED Indication - Discrete - 846-SLR-332VR3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-332VR3F-ND
LED Indication - Discrete 846-SLR-332VR3F-ND
LED RED DIFFUSED T-1 T/H

LED RED DIFFUSED T-1 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-332VR3F
Standard LEDs - Through Hole SLR-332VR3F
Standard LEDs - Through Hole RED RED DIFF LENS 2.5mm PITCH

Standard LEDs - Through Hole RED RED DIFF LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3208667 846-SLR-332VR3F-ND SLR-332VR3F
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3.2mm Radial
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 85 degrees 85 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWL02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details