Win Source Part Number: 1241658-SLR-332VC3F
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-332
Color: Red
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 85°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 630nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLR-332VC3FN,SLR332V
Base Product Number: SLR-332
Red 630nm LED Indication - Discrete 2V Radial
LED, Red, 2V, 10mA, 10mcd, circular, SL
Standard LEDs - Through Hole RED RED CLEAR LENS 2.5mm PITCH
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1241658-SLR-332VC3F | 846-SLR-332VC3F-ND | 3208645 | SLR-332VC3F |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | LEDs | Standard LEDs - Through Hole |
| LED Type | Red; Red | Red | Red; Red | |
| Peak Wavelength | 630 nm (6300 Å) | 630 nm (6300 Å) | 630 nm (6300 Å) | |
| Viewing Angle | 85 degrees | 85 degrees | 85 degrees | |
| Forward Voltage | 2 volts | 2 volts | ||
| Lens Type | Domed Lens | Domed Lens |