Kingbright Corporation LED Indication - Discrete AA3528ASURCK

Description
Red 630nm LED Indication - Discrete 1.95V 2-PLCC
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1014-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1014-2-ND
LED Indication - Discrete 754-1014-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AA3528ASURCK
909100-AA3528ASURCK
LED Indication - Discrete - AA3528ASURCK 909100-AA3528ASURCK
Manufacturer: Kingbright Win Source Part Number: 909100-AA3528ASURCK Features: Red 630nm LED Indication - Discrete 1.95V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1014-6, 754-1014-1, 754-1014-2

Manufacturer: Kingbright
Win Source Part Number: 909100-AA3528ASURCK
Features: Red 630nm LED Indication - Discrete 1.95V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1014-6, 754-1014-1, 754-1014-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1014-2-ND 909100-AA3528ASURCK
Product Name LED Indication - Discrete LED Indication - Discrete - AA3528ASURCK
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details