Manufacturer: Rohm Semiconductor
Win Source Part Number: 934029-SLR-332MC3F
Series: SLR-332
Features: Green 572nm LED Indication - Discrete 2.1V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: SLR-332
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1239, QLR-332MC3FO, SLR-332MC3FL, SLR-332MC3FM, SLR-332MC3FN, SLR-332MC3FP, SLR332MC3F
LED GREEN CLEAR T-1 T/H
Standard LEDs - Through Hole 3.2MM 563NM GRN TRANSP
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 934029-SLR-332MC3F | 846-SLR-332MC3F-ND | 3208623 | SLR-332MC3F |
| Product Name | LED Indication - Discrete - SLR-332MC3F | LED Indication - Discrete | LEDs | Standard LEDs - Through Hole |
| LED Package: | Radial | 3.2mm | ||
| LED Type | Green | Yellow; Green; Yellow-green | ||
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) | ||
| Viewing Angle | 85 degrees | 85 degrees |