OSRAM Opto Semiconductors High Flux LEDs CW CBLPM1.S1

Description
CERAMOS Gen 4.H, typ. 270 lm, 5500K cold white (0.33, 0.34) Product Features Package: SMD ceramic package with diffused silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.33, Cy = 0.34 acc. to CIE 1931 (white); CTR = 5500 K Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)
Description
CERAMOS Gen 4.H, typ. 270 lm, 5500K cold white (0.33, 0.34) Product Features Package: SMD ceramic package with diffused silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.33, Cy = 0.34 acc. to CIE 1931 (white); CTR = 5500 K Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)

Suppliers

Company
Product
Description
Supplier Links
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
San Jose, CA, USA
High Flux LEDs
CW CBLPM1.S1
High Flux LEDs CW CBLPM1.S1
CERAMOS Gen 4.H, typ. 270 lm, 5500K cold white (0.33, 0.34) Product Features Package: SMD ceramic package with diffused silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.33, Cy = 0.34 acc. to CIE 1931 (white); CTR = 5500 K Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)

CERAMOS Gen 4.H, typ. 270 lm, 5500K cold white (0.33, 0.34)

Product Features

  • Package: SMD ceramic package with diffused silicone resin
  • Feature of the device: high efficient lighsource at small dimensions
  • Color: Cx = 0.33, Cy = 0.34 acc. to CIE 1931 (white); CTR = 5500 K
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number CW CBLPM1.S1
Product Name High Flux LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details