Nexperia B.V. 60 V N-channel Trench MOSFET 2N7002KQBZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Side wettable flanks for optical solder inspection Ultra small and leadless SMD plastic package: 1.1 x 1 x 0.48 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (Class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Side wettable flanks for optical solder inspection Ultra small and leadless SMD plastic package: 1.1 x 1 x 0.48 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (Class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V N-channel Trench MOSFET in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package measuring 1.1 x 1 x 0.48 mm. It is logic-level compatible, features side wettable flanks for optical solder inspection, provides ESD protection exceeding 1 kV HBM (Class H1C), and is AEC-Q101 qualified. Maximum continuous drain current is 720 mA at VGS = 10 V and TA = 25 °C, with drain-source on-state resistance ranging from 635 mΩ to 850 mΩ under the same conditions.

Datasheet Summary
Powered by GS/AI

60 V N-channel Trench MOSFET in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package measuring 1.1 x 1 x 0.48 mm. It is logic-level compatible, features side wettable flanks for optical solder inspection, provides ESD protection exceeding 1 kV HBM (Class H1C), and is AEC-Q101 qualified. Maximum continuous drain current is 720 mA at VGS = 10 V and TA = 25 °C, with drain-source on-state resistance ranging from 635 mΩ to 850 mΩ under the same conditions.

Suppliers

Company
Product
Description
Supplier Links
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Nijmegen, Netherlands
60 V N-channel Trench MOSFET
2N7002KQBZ
60 V N-channel Trench MOSFET 2N7002KQBZ
N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Side wettable flanks for optical solder inspection Ultra small and leadless SMD plastic package: 1.1 x 1 x 0.48 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (Class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Side wettable flanks for optical solder inspection
  • Ultra small and leadless SMD plastic package: 1.1 x 1 x 0.48 mm
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM (Class H1C)
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2N7002KQBZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002KQBZDKR-ND
Single FETs, MOSFETs 1727-2N7002KQBZDKR-ND
N-Channel 60V 720mA (Ta) 420mW (Ta), 4.2W (Tc) Surface Mount, Wettable Flank DFN1110D-3

N-Channel 60V 720mA (Ta) 420mW (Ta), 4.2W (Tc) Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2N7002KQBZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002KQBZCT-ND
Single FETs, MOSFETs 1727-2N7002KQBZCT-ND
N-Channel 60V 720mA (Ta) 420mW (Ta), 4.2W (Tc) Surface Mount, Wettable Flank DFN1110D-3

N-Channel 60V 720mA (Ta) 420mW (Ta), 4.2W (Tc) Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2N7002KQBZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002KQBZTR-ND
Single FETs, MOSFETs 1727-2N7002KQBZTR-ND
N-Channel 60V 720mA (Ta) 420mW (Ta), 4.2W (Tc) Surface Mount, Wettable Flank DFN1110D-3

N-Channel 60V 720mA (Ta) 420mW (Ta), 4.2W (Tc) Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002KQBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KQBZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KQBZ
2N7002KQB/SOT8015/DF N1110D-3

2N7002KQB/SOT8015/DFN1110D-3

Supplier's Site
Mosfet, N-Ch, 60V, 0.72A, Dfn1110D Rohs Compliant Nexperia - 85AJ7193 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.72A, Dfn1110D Rohs Compliant Nexperia
85AJ7193
Mosfet, N-Ch, 60V, 0.72A, Dfn1110D Rohs Compliant Nexperia 85AJ7193
MOSFET, N-CH, 60V, 0.72A, DFN1110D ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.72A, DFN1110D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002KQBZ 1727-2N7002KQBZDKR-ND 2N7002KQBZ 85AJ7193
Product Name 60 V N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.72A, Dfn1110D Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
VGS(off) 16 volts
PD 420 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK626R2-40C,118 - 1025158-BUK626R2-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 128000 milliwatts
View Details
4 suppliers
N-channel 40 V, 1.7 mΩ standard level MOSFET in LFPAK56 - BUK7Y1R7-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 120000 milliamps
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers