Texas Instruments CSD18533Q5A 60V N-Channel NexFET Power MOSFET CSD18533Q5A

Description
60V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
60V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V N-Channel NexFET power MOSFET in an 8-pin SON 5 mm × 6 mm plastic package, designed for power conversion applications such as DC-DC conversion and synchronous rectification. It has a drain-to-source on-resistance of 4.7 mΩ at VGS = 10 V, a total gate charge of 29 nC at 10 V, and a gate-to-drain charge of 5.4 nC. The device is rated for continuous drain current of 18 A at TC = 25 °C and pulsed drain current of 267 A. Thermal resistance from junction to case is 1.3 °C/W, and the operating junction temperature range is -55 °C to 150 °C. It is avalanche rated with a single-pulse energy of 140 mJ at ID = 53 A. The threshold voltage is 1.9 V, and it is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

60 V N-Channel NexFET power MOSFET in an 8-pin SON 5 mm × 6 mm plastic package, designed for power conversion applications such as DC-DC conversion and synchronous rectification. It has a drain-to-source on-resistance of 4.7 mΩ at VGS = 10 V, a total gate charge of 29 nC at 10 V, and a gate-to-drain charge of 5.4 nC. The device is rated for continuous drain current of 18 A at TC = 25 °C and pulsed drain current of 267 A. Thermal resistance from junction to case is 1.3 °C/W, and the operating junction temperature range is -55 °C to 150 °C. It is avalanche rated with a single-pulse energy of 140 mJ at ID = 53 A. The threshold voltage is 1.9 V, and it is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Dallas, TX, United States
CSD18533Q5A 60V N-Channel NexFET Power MOSFET
CSD18533Q5A
CSD18533Q5A 60V N-Channel NexFET Power MOSFET CSD18533Q5A
60V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150

60V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18533Q5A - 1163528-CSD18533Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18533Q5A
1163528-CSD18533Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18533Q5A 1163528-CSD18533Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1163528-CSD18533Q5A Family Name: CSD18533Q5A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DMTH6010LPS-13; DMTH6010LPSQ-13; TSM070N07PQ56 RLG; BSC067N06LS3 G; Introduction Date: September 13, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1163528-CSD18533Q5A
Family Name: CSD18533Q5A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DMTH6010LPS-13; DMTH6010LPSQ-13; TSM070N07PQ56 RLG; BSC067N06LS3 G;
Introduction Date: September 13, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Motor Drive & Control

Buy Now
Singapore, Singapore
N-Channel 5.9 mOhm MOSFET Transistor
278-CSD18533Q5A
N-Channel 5.9 mOhm MOSFET Transistor 278-CSD18533Q5A
60-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 5.9 mOhm 8-VSONP -55 to 150 Product overview: CSD18533Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18533Q5A can be used for catalog matching and distributor lookup.

60-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 5.9 mOhm 8-VSONP -55 to 150 Product overview: CSD18533Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18533Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8274892 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274892
MOSFETs 8274892
MOSFET N-Channel 60V 17A NexFET SON8EP

MOSFET N-Channel 60V 17A NexFET SON8EP

Supplier's Site
MOSFETs - 8274892P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274892P
MOSFETs 8274892P
MOSFET N-Channel 60V 17A NexFET SON8EP

MOSFET N-Channel 60V 17A NexFET SON8EP

Supplier's Site
MOSFETs - 1628556 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1628556
MOSFETs 1628556
MOSFET N-Channel 60V 17A NexFET SON8EP

MOSFET N-Channel 60V 17A NexFET SON8EP

Supplier's Site
Single FETs, MOSFETs - 296-35027-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35027-1-ND
Single FETs, MOSFETs 296-35027-1-ND
N-Channel 60V 17A (Ta), 100A (Tc) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 17A (Ta), 100A (Tc) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35027-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35027-2-ND
Single FETs, MOSFETs 296-35027-2-ND
N-Channel 60V 17A (Ta), 100A (Tc) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 17A (Ta), 100A (Tc) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35027-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35027-6-ND
Single FETs, MOSFETs 296-35027-6-ND
N-Channel 60V 17A (Ta), 100A (Tc) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 17A (Ta), 100A (Tc) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Chnl NexFET Pwr MSFT, CSD18533Q5

MOSFET 60V N-Chnl NexFET Pwr MSFT, CSD18533Q5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18533Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18533Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18533Q5A
MOSFET N-CH 60V 17A/100A 8VSON

MOSFET N-CH 60V 17A/100A 8VSON

Supplier's Site
Mosfet, N-Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments - 29AH3838 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments
29AH3838
Mosfet, N-Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments 29AH3838
MOSFET, N-CH, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD18533Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18533Q5A
Single FETs, MOSFETs CSD18533Q5A
MOSFET N-CH 60V 17A/100A 8VSON

MOSFET N-CH 60V 17A/100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18533Q5A 1163528-CSD18533Q5A 278-CSD18533Q5A 8274892 8274892P 296-35027-1-ND CSD18533Q5A CSD18533Q5A 29AH3838 CSD18533Q5A
Product Name CSD18533Q5A 60V N-Channel NexFET Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18533Q5A N-Channel 5.9 mOhm MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
rDS(on) 0.0085 ohms 0.0047 ohms
IDSS 107000 milliamps 100000 milliamps 17000 milliamps
QG 29 nC
Unlock Full Specs
to access all available technical data