Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910028SALI SABMB228

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB228 is a 2-channel supercapacitor auto-balancing PCB with an ALD910028SALI SAB MOSFET installed. It measures 0.6 in. by 1.0 in. and includes mounting holes, a single 8-lead SOIC footprint, and terminals labeled V+, A, B, C, and V-. The board supports cascading with other SABMBXX boards to balance series stacks of supercapacitors ranging from 0.1F to 3000F and beyond. It operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. The ALD910028SALI SAB MOSFET is rated for a maximum reverse bias diode current of 80mA per channel and is designed for near-zero power dissipation during supercapacitor balancing, making it suitable for energy harvesting and battery-powered applications. Optional Schottky rectifiers can be mounted on the board to clamp transient surge currents.

Datasheet Summary
Powered by GS/AI

The SABMB228 is a 2-channel supercapacitor auto-balancing PCB with an ALD910028SALI SAB MOSFET installed. It measures 0.6 in. by 1.0 in. and includes mounting holes, a single 8-lead SOIC footprint, and terminals labeled V+, A, B, C, and V-. The board supports cascading with other SABMBXX boards to balance series stacks of supercapacitors ranging from 0.1F to 3000F and beyond. It operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. The ALD910028SALI SAB MOSFET is rated for a maximum reverse bias diode current of 80mA per channel and is designed for near-zero power dissipation during supercapacitor balancing, making it suitable for energy harvesting and battery-powered applications. Optional Schottky rectifiers can be mounted on the board to clamp transient surge currents.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910028SALI - SABMB228 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910028SALI
SABMB228
2-Channel SAB PCB with one mounted ALD910028SALI SABMB228
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB228
Product Name 2-Channel SAB PCB with one mounted ALD910028SALI
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers