Advanced Linear Devices, Inc. 2-Channel SABOVP PCB with one mounted ALD910021SALI* SABMBOVP221

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMBOVP221 is a precision dual over-voltage protection printed circuit board populated with an ALD910021SALI SAB MOSFET IC, designed for automatic voltage balancing of series-connected supercapacitors. It measures 0.6 in by 1.6 in with mounting holes and operates over the industrial temperature range of -40°C to +85°C. The board features two matched OVP circuits with a threshold voltage of 2.10 V, providing near-zero power dissipation belowthreshold and up to 100 mA clamp current above threshold with a dI/dV of approximately 3 mA/mV. It is RoHS compliant and supports daisy-chaining for higher voltage stacks.

Datasheet Summary
Powered by GS/AI

The SABMBOVP221 is a precision dual over-voltage protection printed circuit board populated with an ALD910021SALI SAB MOSFET IC, designed for automatic voltage balancing of series-connected supercapacitors. It measures 0.6 in by 1.6 in with mounting holes and operates over the industrial temperature range of -40°C to +85°C. The board features two matched OVP circuits with a threshold voltage of 2.10 V, providing near-zero power dissipation belowthreshold and up to 100 mA clamp current above threshold with a dI/dV of approximately 3 mA/mV. It is RoHS compliant and supports daisy-chaining for higher voltage stacks.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SABOVP PCB with one mounted ALD910021SALI* - SABMBOVP221 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SABOVP PCB with one mounted ALD910021SALI*
SABMBOVP221
2-Channel SABOVP PCB with one mounted ALD910021SALI* SABMBOVP221
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SABOVP PCBs provide voltage balancing of series-connected supercapacitors through superior over-voltage clamping circuitry. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMBOVP221
Product Name 2-Channel SABOVP PCB with one mounted ALD910021SALI*
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers