Texas Instruments CSD17577Q5A CSD17577Q5A CSD17577Q5A

Description
CSD17577Q5A 8-VSONP -40 to 85
Request a Quote
Description
CSD17577Q5A 8-VSONP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17577Q5A is a 30-V N-channel NexFET™ power MOSFET in a SON 5 mm × 6 mm plastic package, designed for power conversion applications such as point-of-load synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 3.5 mΩ at VGS = 10 V and 4.8 mΩ at VGS = 4.5 V, a threshold voltage of 1.4 V, and a total gate charge of 13 nC at 4.5 V. The device is rated for a continuous drain current of 83 A at TC = 25 °C and supports single-pulse avalanche energy up to 39 mJ. It meets RoHS compliance and is rated for operational junction temperatures from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The CSD17577Q5A is a 30-V N-channel NexFET™ power MOSFET in a SON 5 mm × 6 mm plastic package, designed for power conversion applications such as point-of-load synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 3.5 mΩ at VGS = 10 V and 4.8 mΩ at VGS = 4.5 V, a threshold voltage of 1.4 V, and a total gate charge of 13 nC at 4.5 V. The device is rated for a continuous drain current of 83 A at TC = 25 °C and supports single-pulse avalanche energy up to 39 mJ. It meets RoHS compliance and is rated for operational junction temperatures from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
CSD17577Q5A CSD17577Q5A - CSD17577Q5A - Texas Instruments
Dallas, TX, United States
CSD17577Q5A CSD17577Q5A
CSD17577Q5A
CSD17577Q5A CSD17577Q5A CSD17577Q5A
CSD17577Q5A 8-VSONP -40 to 85

CSD17577Q5A 8-VSONP -40 to 85

Buy Now Datasheet
Single FETs, MOSFETs - 296-39996-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39996-2-ND
Single FETs, MOSFETs 296-39996-2-ND
N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39996-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39996-6-ND
Single FETs, MOSFETs 296-39996-6-ND
N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39996-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39996-1-ND
Single FETs, MOSFETs 296-39996-1-ND
N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q5A - 1030616-CSD17577Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q5A
1030616-CSD17577Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q5A 1030616-CSD17577Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030616-CSD17577Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 53W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 2310pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030616-CSD17577Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 53W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (3x3.15)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 2310pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 5.8mOhm MOSFET Transistor
278-CSD17577Q5A
30V 5.8mOhm MOSFET Transistor 278-CSD17577Q5A
30V, N ch NexFET MOSFET™, single SON5x6, 5.8mOhm 8-VSONP -55 to 150 Product overview: CSD17577Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17577Q5A can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 5.8mOhm 8-VSONP -55 to 150 Product overview: CSD17577Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17577Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 60A 8VSON - 815-CSD17577Q5A - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 60A 8VSON
815-CSD17577Q5A
MOSFET N-CH 30V 60A 8VSON 815-CSD17577Q5A
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17577Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17577Q5A
Single FETs, MOSFETs CSD17577Q5A
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17577Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD17577Q5A
SON-8(5x6) MOSFETs ROHS

SON-8(5x6) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N-channel NexFET Pwr MOSFET

MOSFET 30V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17577Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17577Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17577Q5A
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17577Q5A 296-39996-2-ND 1030616-CSD17577Q5A 278-CSD17577Q5A 815-CSD17577Q5A CSD17577Q5A CSD17577Q5A CSD17577Q5A CSD17577Q5A
Product Name CSD17577Q5A CSD17577Q5A Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q5A 30V 5.8mOhm MOSFET Transistor MOSFET N-CH 30V 60A 8VSON Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
IDSS 280000 milliamps 60000 milliamps
VGS(off) 20 volts
rDS(on) 0.0058 ohms 0.0042 ohms
Package Type SON5x6 8-PowerTDFN SOT3; 8-VSONP (3x3.15) 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers
CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers